Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.70
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
1,562
in stock
|
Buy Now | |
element14
from US$9.64
|
1,326
in stock
|
Buy Now | |
Farnell
from US$9.04
|
1,326
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
500
in stock
|
Buy Now | |
Richardson RFPD
from US$8.48
|
-
|
Buy Now |
Frequency Max | 3GHz |
---|---|
Frequency Min | 0Hz |
Attenuation Step Size | 1dB |
Attenuation - Typical | 31dB |
Insertion Loss | 1.7dB |
No. of Bits | 5bit |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF Input Power | 27dBm |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Digital Attenuator | Analog Devices |
Digital Attenuator, 3Ghz, Lfcsp-Ep | Newark Electronics |
DIGITAL ATTENUATOR, 3GHZ, LFCSP-EP | element14 |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC470ALP3ETR?
Additional datasheets, footprints and schematics for HMC470ALP3ETR are listed on our Part Details page. You can also find images and similar parts to HMC470ALP3ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC470ALP3ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC470ALP3ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC470ALP3ETR fall under?
The HMC470ALP3ETR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC470ALP3ETR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC470ALP3ETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC470ALP3ETR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC470ALP3ETR have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC470ALP3ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC470ALP3ETR often in real-time on the comparison pages.
What if I can't find stock of HMC470ALP3ETR?
You can fill out our help required form which you can use to request a quote for HMC470ALP3ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.