HMC468ALP3E Digital Step Attenuators by Analog Devices

Status: Production
Series: HMC468A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC468ALP3E is a broadband 3-bit GaAs IC digital attenuators in a low cost leadless surface mount package. Covering DC to 6.0 GHz, the insertion loss is less than 1 dB typical up to 4 GHz. The attenuator bit values are 1 (LSB), 2 and 4 dB for a total attenuation of 7 dB. Attenuation accuracy is excellent at ±0.4 dB typical step error with an IIP3 of +55 dBm. Three control voltage inputs, toggled between 0 and +5V, are used to select each attenuation state. A single Vdd bias of +5V is required.

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.21
192
in stock
Buy Now
Logo for element14
element14
from US$5.47
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.01
64
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.20
64
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.00
-
Buy Now

Features

1 dB LSB Steps to 7 dB
High IP3: +55 dBm
±0.25 dB Typical Bit Error
Single Control Line Per Bit
Single +5V Supply
16 Lead 3×3 mm SMT Package: 9 mm2

Alternative Descriptions

DC-6 GHz 3 Bit, 1dB LSB DATT | Analog Devices
DIGITAL ATTENUATOR, 0-6GHZ, LFCSP | element14
Digital Attenuator, 0-6Ghz, Lfcsp | Newark Electronics
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC468ALP3E?

Additional datasheets, footprints and schematics for HMC468ALP3E are listed on our Part Details page. You can also find images and similar parts to HMC468ALP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC468ALP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC468ALP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC468ALP3E fall under?

The HMC468ALP3E is listed under Digital Step Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC468ALP3E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC468ALP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC468ALP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC468ALP3E have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for HMC468ALP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC468ALP3E often in real-time on the comparison pages.

What if I can't find stock of HMC468ALP3E?

You can fill out our help required form which you can use to request a quote for HMC468ALP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay