Status: | Production |
---|---|
Series: | HMC460LC5 |
RoHS: | Compliant |
Prices starting from US$127.97
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$127.97
|
82
in stock
|
Buy Now | |
Richardson RFPD
from US$171.75
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$178.76
|
8
in stock
|
Buy Now | |
element14
from US$192.89
|
8
in stock
|
Buy Now | |
Farnell
from US$166.73
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
4
in stock
|
Buy Now |
Noise Figure: 2.5 dB @ 10 GHz |
Gain: 14 dB @ 10 GHz |
P1dB Output Power: +16.5 dBm @ 10 GHz |
Supply Voltage: +8V @ 75 mA |
50 Ohm Matched Input/Output |
32 Lead Ceramic 5 x 5 mm SMT Package: 25 mm2 |
SMT, lo Noise amp, DC - 20 GHz | Analog Devices |
RF & MW LNA | Richardson RFPD |
Rf Amplifier, Lcc-32, -55 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LCC-32, -55 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC460LC5?
Additional datasheets, footprints and schematics for HMC460LC5 are listed on our Part Details page. You can also find images and similar parts to HMC460LC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC460LC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC460LC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC460LC5 fall under?
The HMC460LC5 is listed under Wideband Distributed Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC460LC5 when available in the Wideband Distributed Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC460LC5 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC460LC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC460LC5 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC460LC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC460LC5 often in real-time on the comparison pages.
What if I can't find stock of HMC460LC5?
You can fill out our help required form which you can use to request a quote for HMC460LC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.