HMC447LC3 Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: HMC447
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC447LC3 is a low noise Divide-by-4 Regenerative Divider utilizing InGaP GaAs HBT technology. This wideband divider operates with input frequencies from 10 to 26 GHz, and accepts a very wide range of input power levels. THe HMC447LC3 exhibits a very low SSB Phase Noise of -150 dBc/Hz at 100 kHz offset, making it ideal for use in high frequency Phase Locked Loops (PLL), and in Local Oscillator (LO) distribution

Where to Buy

Prices starting from US$33.45

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$33.45
1,297
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.71
37
in stock
Buy Now
Logo for element14
element14
from US$53.31
24
in stock
Buy Now
Logo for Farnell
Farnell
from US$50.68
24
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$48.75
8
in stock
Buy Now

Features

Very Wide Bandwidth
Ultra Low SSB Phase Noise: -150 dBc/Hz
Output Power: -4 dBm
Single DC Supply: +5V
RoHS Compliant 3x3 mm SMT Package

Alternative Descriptions

InGaP HBT Divide-by-4 SMT, 10 | Analog Devices
Static Divider, Prescaler, Lcc-Ep-16 | Newark Electronics
STATIC DIVIDER, PRESCALER, LCC-EP-16 | element14
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC447LC3?

Additional datasheets, footprints and schematics for HMC447LC3 are listed on our Part Details page. You can also find images and similar parts to HMC447LC3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC447LC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC447LC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC447LC3 fall under?

The HMC447LC3 is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to HMC447LC3 when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC447LC3 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC447LC3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC447LC3 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC447LC3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC447LC3 often in real-time on the comparison pages.

What if I can't find stock of HMC447LC3?

You can fill out our help required form which you can use to request a quote for HMC447LC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay