HMC363S8GETR Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: HMC363S8G
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC363S8G & HMC363S8GE are low noise Divide-by-8 Static Dividers with InGaP GaAs HBT technology in 8 lead surface mount plastic packages. This device operates from DC (with a square wave input) to 12 GHz input frequency with a single +5V DC supply. The low additive SS B phase noise of -153 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance.

Where to Buy

Prices starting from US$11.63

Distributor Stock
Logo for Farnell
Farnell
from US$13.08
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.63
677
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.21
-
Buy Now

Features

Ultra Low SSB Phase Noise: -153 dBc/Hz
Wide Bandwidth
Output Power: -6 dBm
Single DC Supply: +5V
S8G SMT Package

Alternative Descriptions

InGaP HBT Divide-by-8 SMT, DC | Analog Devices
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC363S8GETR?

Additional datasheets, footprints and schematics for HMC363S8GETR are listed on our Part Details page. You can also find images and similar parts to HMC363S8GETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC363S8GETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC363S8GETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC363S8GETR fall under?

The HMC363S8GETR is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to HMC363S8GETR when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC363S8GETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC363S8GETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC363S8GETR have stock available?

Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for HMC363S8GETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC363S8GETR often in real-time on the comparison pages.

What if I can't find stock of HMC363S8GETR?

You can fill out our help required form which you can use to request a quote for HMC363S8GETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay