HMC349AMS8GE SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC349AMS8G
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC349AMS8G is a gallium arsenide (GaAs), pseudo-morphic high electron mobility transistor (PHEMT), single-pole, double throw (SPDT) switch specified from 100 MHz to 4 GHz.The HMC349AMS8G is well suited for cellular infrastructure

Where to Buy

Prices starting from US$2.47

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.51
268
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.39
9
in stock
Buy Now
Logo for element14
element14
from US$4.77
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.61
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.47
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.50
-
Buy Now

Features

Nonreflective, 50 Ω design 
High isolation: 57 dB to 2 GHz 
Low insertion loss: 0.9 dB to 2 GHz
High input linearity
1 dB power compression (P1dB): 34 dBm typical 
Third-order intercept (IP3): 52 dBm typical
High power handling
33.5 dBm through path
26.5 dBm terminated path
Single positive supply: 3 V to 5 V
CMOS-/TTL-compatible control
All off state control
8-lead mini small outline package with exposed pad (MINI_SO_EP)

Alternative Descriptions

DC-4GHz Hi Isolation Switch | Analog Devices
Rf Switch, Spdt, 4Ghz, Msop-Ep | Newark Electronics
RF SWITCH, SPDT, 4GHZ, MSOP-EP | element14
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC349AMS8GE?

Additional datasheets, footprints and schematics for HMC349AMS8GE are listed on our Part Details page. You can also find images and similar parts to HMC349AMS8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC349AMS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC349AMS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC349AMS8GE fall under?

The HMC349AMS8GE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC349AMS8GE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC349AMS8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC349AMS8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC349AMS8GE have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC349AMS8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC349AMS8GE often in real-time on the comparison pages.

What if I can't find stock of HMC349AMS8GE?

You can fill out our help required form which you can use to request a quote for HMC349AMS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay