HMC345ALP3E SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC345A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC345ALP3E is a broadband non-reflective GaAs MESFET SP4T switch in a low cost leadless surface mount packages. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to two. The switch operates using a positive control voltage of 0/+5V, and requires a fixed bias of +5V.* Blocking capacitors are required at ports RFC and RF1, 2, 3, & 4. Their value will determine the lowest transmission frequency.

Where to Buy

Prices starting from US$13.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.24
347
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.69
89
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$22.06
70
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.38
29
in stock
Buy Now
Logo for element14
element14
from US$26.11
19
in stock
Buy Now

Features

Broadband Performance: DC - 8 GHz
High Isolation: 35 dB @ 6 GHz
Low Insertion Loss: 2.0 dB @ 6 GHz
Integrated Positive Supply 2:4 TTL Decoder
16 Lead 3×3mm QFN Package: 9 mm2

Alternative Descriptions

DC-8GHz +V SP4T SMT | Analog Devices
Rf Switch, Sp4T, 8Ghz, Qfn-Ep | Newark Electronics
RF AND MICROWAVE SWITCH | Richardson RFPD
RF SWITCH, SP4T, 8GHZ, QFN-EP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC345ALP3E?

Additional datasheets, footprints and schematics for HMC345ALP3E are listed on our Part Details page. You can also find images and similar parts to HMC345ALP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC345ALP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC345ALP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC345ALP3E fall under?

The HMC345ALP3E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC345ALP3E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC345ALP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC345ALP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC345ALP3E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Richardson RFPD, Farnell and element14 have stock available or on a lead time for HMC345ALP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC345ALP3E often in real-time on the comparison pages.

What if I can't find stock of HMC345ALP3E?

You can fill out our help required form which you can use to request a quote for HMC345ALP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay