Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 0Hz |
---|---|
Frequency Max | 12GHz |
RF IC Case Style | SMD |
No. of Pins | 12Pins |
Supply Voltage Min | -5.5V |
Supply Voltage Max | -4.5VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC344LH5?
Additional datasheets, footprints and schematics for HMC344LH5 are listed on our Part Details page. You can also find images and similar parts to HMC344LH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC344LH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC344LH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC344LH5 fall under?
The HMC344LH5 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC344LH5 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC344LH5 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC344LH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC344LH5 have stock available?
There is no stock from authorised distributors for HMC344LH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC344LH5 often in real-time on the comparison pages.
What if I can't find stock of HMC344LH5?
You can fill out our help required form which you can use to request a quote for HMC344LH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.