HMC336MS8GE SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Last Time Buy
Series: HMC336
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC336MS8G(E) is a broad- band non-reflective GaAs MESFET SPDT switch in low cost 8 lead MSOP8G surface mount package with an exposed ground paddle. Covering DC to 6 GHz, this switch offers high isolation and low insertion loss. The switch operates using a positive control voltage of 0/+5 Volts, and requires a fixed bias of +5V. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.

No distributors results available

Features

Broadband Performance: DC - 6 GHz
High Isolation: 42 dB@ 6 GHz
Low Insertion Loss: 1.6 dB@ 6 GHz
MSOP8G SMT Package


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC336MS8GE?

Additional datasheets, footprints and schematics for HMC336MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC336MS8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC336MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC336MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC336MS8GE fall under?

The HMC336MS8GE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC336MS8GE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC336MS8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC336MS8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC336MS8GE have stock available?

There is no stock from authorised distributors for HMC336MS8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC336MS8GE often in real-time on the comparison pages.

What if I can't find stock of HMC336MS8GE?

You can fill out our help required form which you can use to request a quote for HMC336MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay