HMC321LP4E SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Last Time Buy
Series: HMC321
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC321LP4(E) is a broadband non- reflective GaAs MESFET SP8T switch in low cost leadless surface mount package. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to three. The switch operates using a positive control voltage of 0/ +5V, and requires a fixed bias of +5V. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.* DC blocking capacitors are required at ports RFC and RF1, 2, 3, 4, 5, 6, 7, 8. Their value will determine the lowest transmission frequency.

No distributors results available

Features

Broadband Performance: DC - 8 GHz
High Isolation: >30 dB@ 6 GHz
Low Insertion Loss: 2.5 dB@ 6 GHz
Integrated Positve Supply 3:8 TTL Decoder
4x4 mm SMT Package


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC321LP4E?

Additional datasheets, footprints and schematics for HMC321LP4E are listed on our Part Details page. You can also find images and similar parts to HMC321LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC321LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC321LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC321LP4E fall under?

The HMC321LP4E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC321LP4E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC321LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC321LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC321LP4E have stock available?

There is no stock from authorised distributors for HMC321LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC321LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC321LP4E?

You can fill out our help required form which you can use to request a quote for HMC321LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay