Status: | Production |
---|---|
Series: | HMC241AQS16 |
RoHS: | Compliant |
Prices starting from US$5.32
RoHS Compliant Product |
Low Insertion Loss (2 GHz): 0.7 dB |
Single Positive Supply: VDD = +5V |
Integrated 2:4 TTL Decoder |
16 Lead QSOP Package |
GaAs MMIC SP4T Non-Reflective | Analog Devices |
Rf Switch, Sp4T, 3.5Ghz, Qsop Rohs Compliant: Yes |Analog Devices HMC241AQS16ETR | Newark Electronics |
RF SWITCH, SP4T, 3.5GHZ, QSOP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC241AQS16ETR?
Additional datasheets, footprints and schematics for HMC241AQS16ETR are listed on our Part Details page. You can also find images and similar parts to HMC241AQS16ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC241AQS16ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC241AQS16ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC241AQS16ETR fall under?
The HMC241AQS16ETR is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC241AQS16ETR when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC241AQS16ETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC241AQS16ETR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC241AQS16ETR have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC241AQS16ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC241AQS16ETR often in real-time on the comparison pages.
What if I can't find stock of HMC241AQS16ETR?
You can fill out our help required form which you can use to request a quote for HMC241AQS16ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.