HMC1166LP5E VCOs with Output Dividers by Analog Devices

Status: Production
Series: HMC1166
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1166 is a monolithic microwave integrated circuit (MMIC), voltage controlled oscillator (VCO) that integrates a resonator, a negative resistance device, and a varactor diode, and features a half frequency output.Because of the monolithic construction of the oscillator, the output power and phase noise performance are excellent over temperature.The output power is 11 dBm typical from a 5 V supply voltage. The VCO is housed in a RoHS-compliant LFCSP and requires no external matching components.

Where to Buy

Prices starting from US$19.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.29
779
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.99
114
in stock
Buy Now
Logo for element14
element14
from US$35.31
114
in stock
Buy Now
Logo for Farnell
Farnell
from US$32.40
114
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$30.22
13
in stock
Buy Now

Features

Dual output frequency range
fOUT = 11.41 GHz to 12.62 GHz
fOUT/2 = 5.705 GHz to 6.31 GHz
Output power (POUT): 11 dBm
Single-sideband (SSB) phase noise: −115 dBc/Hz at 100 kHz
No external resonator needed
RoHS-compliant, 5 mm × 5 mm, 32-lead LFCSP: 25 mm2

Alternative Descriptions

VCO, GaAs, RF/2, 11.42-12.62GH | Analog Devices
Oscillator, 12.62Ghz, 5.25V, Lfcsp-Ep | Newark Electronics
OSCILLATOR, 12.62GHZ, 5.25V, LFCSP-EP | element14
OSCILLATOR VCO | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC1166LP5E?

Additional datasheets, footprints and schematics for HMC1166LP5E are listed on our Part Details page. You can also find images and similar parts to HMC1166LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC1166LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1166LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC1166LP5E fall under?

The HMC1166LP5E is listed under VCOs with Output Dividers.

Can I view similar or alternative parts?

You can view similar parts to HMC1166LP5E when available in the VCOs with Output Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1166LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC1166LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC1166LP5E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC1166LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC1166LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC1166LP5E?

You can fill out our help required form which you can use to request a quote for HMC1166LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay