HMC1082LP4E Driver Amplifiers by Analog Devices

Status: Production
Series: HMC1082
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1082CHIP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), driver amplifier that operates from 5.5 GHz to 18 GHz. The HMC1082CHIP provides a typical gain of 24 dB, 36 dBm output IP3, and 25.5 dBm of output power for 1 dB compression, requiring only 220 mA from a 5 V supply voltage. The saturated output power (PSAT) is 26 dBm with 24% power added efficiency (PAE).The HMC1082CHIP is an ideal driver amplifier for a wide range of

Where to Buy

Prices starting from US$28.64

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$50.60
58
in stock
Buy Now
Logo for element14
element14
from US$48.12
58
in stock
Buy Now
Logo for Farnell
Farnell
from US$47.29
58
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$28.64
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$45.90
15
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$45.87
-
Buy Now

Features

High saturated output power: 26 dBm with 24% PAE 
High gain: 24 dB typical
High output IP3: 36 dBm typical
High output P1dB: 25.5 dBm
Die size: 2.19 mm × 1.05 × 0.1 mm

Alternative Descriptions

Rf Amplifier, Qfn-Ep-24, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-24, -40 TO 85DEG C | element14
amp, Driver | Analog Devices
RF & MW DRIVER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC1082LP4E?

Additional datasheets, footprints and schematics for HMC1082LP4E are listed on our Part Details page. You can also find images and similar parts to HMC1082LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC1082LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1082LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC1082LP4E fall under?

The HMC1082LP4E is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC1082LP4E when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1082LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC1082LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC1082LP4E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for HMC1082LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC1082LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC1082LP4E?

You can fill out our help required form which you can use to request a quote for HMC1082LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay