Status: | Last Time Buy |
---|---|
Series: | HMC1023 |
RoHS: | Compliant |
No distributors results available
Low Noise Figure: 10 dB |
High linearity: |
In-Band Output IP3 > +30 dBm |
In-Band Output IP2 > +60 dBm |
Pre-programmed and / or Programmable Bandwidth: |
5 MHz to 72 MHz. (Please see HMC1023LP5E Ordering Information) |
Exceptional 3 dB Bandwidth Accuracy: ±2.5% |
Programmable Gain: |
0 or 10 dB |
Integrated ADC Driver Amplifier |
Automatic Filter Calibration |
Externally Controlled Common Mode Output Level |
Filter Bypass Option |
Pin & Register Compatible to HMC900LP5E |
Read/Write Serial Port Interface (SPI) |
32 Lead 5x5 mm SMT Package 25 mm² |
Where can I find additional details, specifications and documents for a HMC1023LP5E?
Additional datasheets, footprints and schematics for HMC1023LP5E are listed on our Part Details page. You can also find images and similar parts to HMC1023LP5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1023LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1023LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1023LP5E fall under?
The HMC1023LP5E is listed under Baseband Programmable VGA-Filters.
Can I view similar or alternative parts?
You can view similar parts to HMC1023LP5E when available in the Baseband Programmable VGA-Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1023LP5E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1023LP5E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1023LP5E have stock available?
There is no stock from authorised distributors for HMC1023LP5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1023LP5E often in real-time on the comparison pages.
What if I can't find stock of HMC1023LP5E?
You can fill out our help required form which you can use to request a quote for HMC1023LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.