Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.72
|
No stock
|
Buy Now |
Supply Voltage Min | 21.6VAC |
---|---|
Supply Voltage Max | 26.4VAC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 55mm |
Bezel Width | 55mm |
Character Size | 4mm |
Digit Height | 4mm |
Display Technology | Electro-mechanical |
IP / NEMA Rating | IP41 |
No. of Characters | 7 Characters |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Supply Voltage Range | 21.6V AC to 26.4V AC |
Time Range | 0h to 99999.99h |
HOUR COUNTER, ELECT-MECH | Farnell |
Where can I find additional details, specifications and documents for a HK4624VAC?
Additional datasheets, footprints and schematics for HK4624VAC are listed on our Part Details page. You can also find images and similar parts to HK4624VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK4624VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK4624VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK4624VAC fall under?
The HK4624VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to HK4624VAC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK4624VAC you can contact the distributor directly for product support, shipping queries etc.
Is the HK4624VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK4624VAC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HK4624VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK4624VAC often in real-time on the comparison pages.
What if I can't find stock of HK4624VAC?
You can fill out our help required form which you can use to request a quote for HK4624VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.