Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.32
|
No stock
|
Buy Now |
Supply Voltage Min | 99VAC |
---|---|
Supply Voltage Max | 121VAC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 55mm |
Bezel Width | 55mm |
Character Size | 4mm |
Digit Height | 4mm |
Display Technology | Electro-mechanical |
IP / NEMA Rating | IP41 |
No. of Characters | 7 Characters |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Supply Voltage Range | 99V AC to 121V AC |
Time Range | 0h to 99999.99h |
HOUR COUNTER, ELECT-MECH | Farnell |
Where can I find additional details, specifications and documents for a HK46110VAC?
Additional datasheets, footprints and schematics for HK46110VAC are listed on our Part Details page. You can also find images and similar parts to HK46110VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK46110VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK46110VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK46110VAC fall under?
The HK46110VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to HK46110VAC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK46110VAC you can contact the distributor directly for product support, shipping queries etc.
Is the HK46110VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK46110VAC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HK46110VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK46110VAC often in real-time on the comparison pages.
What if I can't find stock of HK46110VAC?
You can fill out our help required form which you can use to request a quote for HK46110VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.