Status: | Unknown |
---|---|
Series: | HER30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | HER30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
DIODE, FAST, 3A, 400V | element14 |
Where can I find additional details, specifications and documents for a HER305?
Additional datasheets, footprints and schematics for HER305 are listed on our Part Details page. You can also find images and similar parts to HER305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER305 fall under?
The HER305 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER305 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER305 you can contact the distributor directly for product support, shipping queries etc.
Is the HER305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER305 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for HER305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER305 often in real-time on the comparison pages.
What if I can't find stock of HER305?
You can fill out our help required form which you can use to request a quote for HER305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.