Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Aluminum |
---|---|
Color | Silver |
UL Flammability Rating | None |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Protective Cap |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a HDC34-18-980L?
Additional datasheets, footprints and schematics for HDC34-18-980L are listed on our Part Details page. You can also find images and similar parts to HDC34-18-980L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC34-18-980L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC34-18-980L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC34-18-980L fall under?
The HDC34-18-980L is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC34-18-980L when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC34-18-980L you can contact the distributor directly for product support, shipping queries etc.
Is the HDC34-18-980L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC34-18-980L have stock available?
There is no stock from authorised distributors for HDC34-18-980L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC34-18-980L often in real-time on the comparison pages.
What if I can't find stock of HDC34-18-980L?
You can fill out our help required form which you can use to request a quote for HDC34-18-980L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.