Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130793 |
Material | PA GF |
---|---|
Color | Black |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 12 |
Accessory Type | Mounting Frame |
BOX ASSEMBLY Automotive Connector Accessory Type: Mounting Frame Primary Product Material: PA GF Primary Product Color: Black Mounting Frame PA GF Black | Automotive Connector Accessories | Part Number: HDBOX-24-91PN | Internal Number: HDBOX-24-91PN | Alias Number: ZPF000000000130793 | TE Connectivity | TE Store |
Mounting Frame, Black, PA GF, HD Series | TE Connectivity HDBOX-24-91PN | RS Americas |
Where can I find additional details, specifications and documents for a HDBOX-24-91PN?
Additional datasheets, footprints and schematics for HDBOX-24-91PN are listed on our Part Details page. You can also find images and similar parts to HDBOX-24-91PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDBOX-24-91PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDBOX-24-91PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDBOX-24-91PN fall under?
The HDBOX-24-91PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDBOX-24-91PN when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDBOX-24-91PN you can contact the distributor directly for product support, shipping queries etc.
Is the HDBOX-24-91PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDBOX-24-91PN have stock available?
Authorised distributors including TE Store and RS Americas have stock available or on a lead time for HDBOX-24-91PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDBOX-24-91PN often in real-time on the comparison pages.
What if I can't find stock of HDBOX-24-91PN?
You can fill out our help required form which you can use to request a quote for HDBOX-24-91PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.