Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD17-9-1939S-RU,
ZPF000000000130548 |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 9 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 1.595in, 40.51mm |
Height | 1.636in, 41.55mm |
Length | 1.595in, 40.51mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VAC, 250VDC |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 250 |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLUG ASM Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD17-9-1939S | Internal Number: HD17-9-1939S | Alias Number: HD17-9-1939S-RU | TE Connectivity | TE Store |
Conn Circular Housing Inline Plug SKT 9 POS Glass Filled Polyamide Box | Avnet America |
Where can I find additional details, specifications and documents for a HD17-9-1939S?
Additional datasheets, footprints and schematics for HD17-9-1939S are listed on our Part Details page. You can also find images and similar parts to HD17-9-1939S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD17-9-1939S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD17-9-1939S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD17-9-1939S fall under?
The HD17-9-1939S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD17-9-1939S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD17-9-1939S you can contact the distributor directly for product support, shipping queries etc.
Is the HD17-9-1939S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD17-9-1939S have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for HD17-9-1939S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD17-9-1939S often in real-time on the comparison pages.
What if I can't find stock of HD17-9-1939S?
You can fill out our help required form which you can use to request a quote for HD17-9-1939S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.