Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130256 |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Positions | 3 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 27.14mm, 1.069in |
Width | 1.069in, 27.14mm |
Height | 40.87mm, 1.609in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94V-1 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG 3P GRY N 16 | Rapid Electronics |
PLUG ASM Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD16-3-16S | Internal Number: HD16-3-16S | Alias Number: ZPF000000000130256 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD16-3-16S?
Additional datasheets, footprints and schematics for HD16-3-16S are listed on our Part Details page. You can also find images and similar parts to HD16-3-16S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD16-3-16S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD16-3-16S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD16-3-16S fall under?
The HD16-3-16S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD16-3-16S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD16-3-16S you can contact the distributor directly for product support, shipping queries etc.
Is the HD16-3-16S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD16-3-16S have stock available?
Authorised distributors including Rapid Electronics, Boersig, TE Store and Farnell have stock available or on a lead time for HD16-3-16S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD16-3-16S often in real-time on the comparison pages.
What if I can't find stock of HD16-3-16S?
You can fill out our help required form which you can use to request a quote for HD16-3-16S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.