Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | - |
Isolation Voltage | 2.5kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | - |
Product Range | - |
Optocoupler | Newark Electronics |
Optocoupler AC/DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Black Bulk | Avnet America |
OPTOCOUPLER, DARLINGTON, 2.5KV, SMDIP-8 | Farnell |
Where can I find additional details, specifications and documents for a HCPL3700S..?
Additional datasheets, footprints and schematics for HCPL3700S.. are listed on our Part Details page. You can also find images and similar parts to HCPL3700S.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL3700S.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL3700S.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL3700S.. fall under?
The HCPL3700S.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL3700S.. when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL3700S.. you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL3700S.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL3700S.. have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America and Farnell have stock available or on a lead time for HCPL3700S...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL3700S.. often in real-time on the comparison pages.
What if I can't find stock of HCPL3700S..?
You can fill out our help required form which you can use to request a quote for HCPL3700S.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.