Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CMR | 5000V/µs |
Fall Time tf | 20ns |
Input Current | 15mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
Rise Time | 20ns |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP Black Bulk | Avnet America |
OPTOCOUPLER, DUAL, LOGIC O/P | element14 |
Where can I find additional details, specifications and documents for a HCPL2631WV?
Additional datasheets, footprints and schematics for HCPL2631WV are listed on our Part Details page. You can also find images and similar parts to HCPL2631WV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2631WV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2631WV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2631WV fall under?
The HCPL2631WV is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2631WV when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2631WV you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2631WV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2631WV have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for HCPL2631WV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2631WV often in real-time on the comparison pages.
What if I can't find stock of HCPL2631WV?
You can fill out our help required form which you can use to request a quote for HCPL2631WV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.