Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 15mA |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
No. Of Channels:2 Channel | Newark Electronics |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP SMD Black T/R | Avnet America |
Optocouplers, dual channel, high speed - 10MBit/s, logic gate, CMR - 10kV/us | ON Semiconductor HCPL2631SD | RS Americas |
OPTOCOUPLER | element14 |
Where can I find additional details, specifications and documents for a HCPL2631SD?
Additional datasheets, footprints and schematics for HCPL2631SD are listed on our Part Details page. You can also find images and similar parts to HCPL2631SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2631SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2631SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2631SD fall under?
The HCPL2631SD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2631SD when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2631SD you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2631SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2631SD have stock available?
Authorised distributors including Micros, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HCPL2631SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2631SD often in real-time on the comparison pages.
What if I can't find stock of HCPL2631SD?
You can fill out our help required form which you can use to request a quote for HCPL2631SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.