Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
Farnell
from US$1.36
|
5,454
in stock
|
Buy Now | |
element14
from US$1.21
|
5,444
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
746
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
718
in stock
|
Buy Now | |
Micros
from US$1.31
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CMR | 5000V/µs |
Fall Time tf | 20ns |
Input Current | 15mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Enable | Yes |
Output Voltage | 7V |
Rise Time | 20ns |
Voltage Vcm | 50V |
LOGIC GATE OPTOCOUPLER, 2.5KV, DIP-8 | Farnell |
onsemi Optocoupler, Logic, Channels - 2, 2.5kV, DIP-8 | Distrelec |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP Black Bulk | Avnet America |
Dual-Channel Uiso 5kV 10Mbd CMR 10kV/us Iout 50mA | Micros |
Optocoupler Logic-Out Dual OpenCol PDIP8 | RS |
8Pb 10Mb 2-Ch Dip Rohs Compliant: Yes |Onsemi HCPL2631 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL2631?
Additional datasheets, footprints and schematics for HCPL2631 are listed on our Part Details page. You can also find images and similar parts to HCPL2631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2631 fall under?
The HCPL2631 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2631 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2631 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2631 have stock available?
Authorised distributors including Farnell, element14, Distrelec, Avnet America and Micros have stock available or on a lead time for HCPL2631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2631 often in real-time on the comparison pages.
What if I can't find stock of HCPL2631?
You can fill out our help required form which you can use to request a quote for HCPL2631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.