Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Single-Channel Uiso 3,75kV 10Mbd CMR 10kV/us Iout 50mA | Micros |
Optocoupler, Logic Gate, 2500Vrms | Newark Electronics |
Optocoupler 1-Ch 10MBit/s Logic DIP8 | RS |
Where can I find additional details, specifications and documents for a HCPL2601?
Additional datasheets, footprints and schematics for HCPL2601 are listed on our Part Details page. You can also find images and similar parts to HCPL2601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2601 fall under?
The HCPL2601 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2601 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2601 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2601 have stock available?
Authorised distributors including element14, Farnell, Micros, Newark Electronics and RS have stock available or on a lead time for HCPL2601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2601 often in real-time on the comparison pages.
What if I can't find stock of HCPL2601?
You can fill out our help required form which you can use to request a quote for HCPL2601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.