Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 2.5kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler 2-CH Open Collector 2500Vrms 8-Pin PDIP SMD T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SMDIP-8 | Farnell |
Optocoupler, Transistor, 2.5Kv, Smdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL2531SD?
Additional datasheets, footprints and schematics for HCPL2531SD are listed on our Part Details page. You can also find images and similar parts to HCPL2531SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2531SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2531SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2531SD fall under?
The HCPL2531SD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2531SD when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2531SD you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2531SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2531SD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for HCPL2531SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2531SD often in real-time on the comparison pages.
What if I can't find stock of HCPL2531SD?
You can fill out our help required form which you can use to request a quote for HCPL2531SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.