Status: | Active |
---|---|
Series: | HCPL0637 |
RoHS: | Compliant |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0637 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 2 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 21 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 5 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Logic-Gate-Output Optocoupler,2-Channel,so |Onsemi HCPL0637R2 | Newark Electronics |
DC-IN 2-CH 8-Pin Optocoupler | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, SO-8, 10MB, DUAL | Farnell |
Where can I find additional details, specifications and documents for a HCPL0637R2?
Additional datasheets, footprints and schematics for HCPL0637R2 are listed on our Part Details page. You can also find images and similar parts to HCPL0637R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0637R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0637R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0637R2 fall under?
The HCPL0637R2 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0637R2 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0637R2 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0637R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0637R2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for HCPL0637R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0637R2 often in real-time on the comparison pages.
What if I can't find stock of HCPL0637R2?
You can fill out our help required form which you can use to request a quote for HCPL0637R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.