Status: | Active |
---|---|
Series: | HCPL0453 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
5,385
in stock
|
Buy Now | |
Farnell
from US$1.08
|
22,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,082
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed Ð 1 MBit/s |
15kV/µs minimum common mode transient immunity at VCM =1500V (HCPL0453/0534) |
Open collector output |
Guaranteed performance over temperature: 0°C to 70°C |
U.L. recognized (File # E90700) |
VDE0884 recognized (file#136616) |
approval pending for HCPL0530/0531/0453 |
ordering option V, e.g., HCPL0500V |
BSI recognized (file# 8661, 8662) |
HCPL0452/0500/0501 only |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0453 |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 0.2 |
ton (Max) (µs) | 0.8 |
toff (Max) (µs) | 0.8 |
CMR (Typ) (kV/µs) | 40 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
High Speed Transistor Optocoupler SOIC8 | RS |
Npn-Output Dc-Input Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant: Yes |Onsemi HCPL0453R2 | Newark Electronics |
HCPL Series Single Channel Surface Mount Phototransistor Optocoupler - SOIC-8N | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a HCPL0453R2?
Additional datasheets, footprints and schematics for HCPL0453R2 are listed on our Part Details page. You can also find images and similar parts to HCPL0453R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0453R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0453R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0453R2 fall under?
The HCPL0453R2 is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0453R2 when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0453R2 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0453R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0453R2 have stock available?
Authorised distributors including Farnell, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for HCPL0453R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0453R2 often in real-time on the comparison pages.
What if I can't find stock of HCPL0453R2?
You can fill out our help required form which you can use to request a quote for HCPL0453R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.