Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 40mA |
Isolation Voltage | 2.5kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current If CTR | 1.6mA |
Current Transfer Ratio Min | 500% |
Input Current | 1.6mA |
Nom Voltage Vol | 0.4V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Test Voltage | 2500V |
Voltage Vcc Max | 30V |
Darlington-Npn-Output Dc-Input Optocoupler,2-Channel,2.5Kv Isolation,so |Onsemi HCPL-2731.S | Newark Electronics |
Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Black Bulk | Avnet America |
OPTOCOUPLER, DUAL, DARLINGTON O/P | element14 |
Where can I find additional details, specifications and documents for a HCPL-2731S?
Additional datasheets, footprints and schematics for HCPL-2731S are listed on our Part Details page. You can also find images and similar parts to HCPL-2731S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-2731S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-2731S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-2731S fall under?
The HCPL-2731S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-2731S when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-2731S you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-2731S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-2731S have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HCPL-2731S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-2731S often in real-time on the comparison pages.
What if I can't find stock of HCPL-2731S?
You can fill out our help required form which you can use to request a quote for HCPL-2731S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.