Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
No stock
|
Buy Now | |
Avnet America
from US$1.71
|
1,308
in stock
|
Buy Now | |
Distrelec
from US$2.02
|
665
in stock
|
Buy Now | |
Farnell
from US$1.36
|
62
in stock
|
Buy Now | |
element14
from US$1.13
|
8
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 2.5kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Baud Rate Bits per Second | 1Mbps |
Continuous Collector Current Ic Max | 400mA |
Current Ic Continuous a Max | 400mA |
Current If CTR | 16mA |
Current Transfer Ratio Min | 19% |
Current Transfer Ratio Typ | 19% |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Propagation Time H-L | 0.45µs |
Propagation Time L-H | 0.3µs |
onsemi Optocoupler 19 ... 50% 2.5kV DIP-8 | Distrelec |
OPTOCOUPLER, DUAL, TRANSISTOR O/P | element14 |
Optocoupler Dual HS Transistor 1Mbit/s | RS |
8Pb 1Mb 2-Ch Dip Rohs Compliant: Yes |Onsemi HCPL2531 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL-2531?
Additional datasheets, footprints and schematics for HCPL-2531 are listed on our Part Details page. You can also find images and similar parts to HCPL-2531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-2531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-2531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-2531 fall under?
The HCPL-2531 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-2531 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-2531 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-2531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-2531 have stock available?
Authorised distributors including Avnet America, Distrelec, Farnell, element14 and EBV Elektronik have stock available or on a lead time for HCPL-2531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-2531 often in real-time on the comparison pages.
What if I can't find stock of HCPL-2531?
You can fill out our help required form which you can use to request a quote for HCPL-2531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.