Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF4099 |
---|---|
Latch Type | Addressable |
IC Output Type | Standard |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
No. of Bits | 8bit |
Logic IC Family | HCF40 |
Logic IC Base Number | 4099, 4099 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4099 |
IC Generic Number | 4099 |
Logic Function Number | 4099 |
Logic IC Function | 8bit Addressable Latch |
No. of Gates | 1 |
No. of Inputs | 3 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 20V |
IC, 4000 CMOS, 4099, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a HCF4099BEY?
Additional datasheets, footprints and schematics for HCF4099BEY are listed on our Part Details page. You can also find images and similar parts to HCF4099BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4099BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4099BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4099BEY fall under?
The HCF4099BEY is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to HCF4099BEY when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4099BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4099BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4099BEY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCF4099BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4099BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4099BEY?
You can fill out our help required form which you can use to request a quote for HCF4099BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.