Status: | Active |
---|---|
Series: | HCF4051 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
21,110
in stock
|
Buy Now | |
element14
from US$0.58
|
19,119
in stock
|
Buy Now | |
Farnell
from US$0.56
|
19,119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
11,653
in stock
|
Buy Now | |
Avnet Silica
-
|
175,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low “ON” resistance: 125 Ω (typ.) |
Over 15 V p.p signal-input range for VDD- VEE= 15 V |
High “OFF” resistance, channel leakage: ± 100 pA (typ.) at VDD- VEE= 18 V |
Binary address decoding on chip |
High degree of linearity: < 0.5 % distortion typ. at fIS= 1 KHz, VIS= 5 Vpp, VDD- VSS≥ 10 V, RL= 10 kΩ |
Very low quiescent power dissipation under all digital control input and supply conditions: 0.2 μW (typ.) VDD- VSS= VDD- VEE= 10 V |
Matched switch characteristics: RON= 5 Ω (typ.) for VDD- VEE= 15 V |
Wide range of digital and analog signal levels: digital 3 to 20, analog to 20 V p.p. |
Quiescent current specified up to 20 V |
5 V, 10 V and 15 V parametric ratings |
ESD performance HBM: 2 kV MM: 200 V CDM: 750 V |
HBM: 2 kV |
MM: 200 V |
CDM: 750 V |
Input leakage current II= 100 nA (max.) at VDD= 18 V, TA= 25 °C |
100 % tested for quiescent current |
Product Specifications |
---|
DS0362 Single 8-channel analog multiplexer/demultiplexer |
Brochures |
---|
ST’s solutions for mobile devices |
Analogue Mux/Demux, 8:1, 470R, Soic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, 8:1, 470R, SOIC-16 | element14 |
ANALOGUE MUX/DEMUX, 8: 1, 470R, SOIC-16 | Farnell |
IC: digital | Transfer Multisort Elektronik |
8-Ch Multiplexer/Demultiplexer SOIC16 | RS |
Analog Multiplexer Single 8:1 16-Pin SO T/R | Avnet Silica |
HCF4051 Series 20 V 100 mA 280 Ohm Surface Mount Multiplexer Analog - SO-16 | Future Electronics |
Where can I find additional details, specifications and documents for a HCF4051YM013TR?
Additional datasheets, footprints and schematics for HCF4051YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4051YM013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4051YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4051YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4051YM013TR fall under?
The HCF4051YM013TR is listed under Switches and Multiplexers > Analog Switch/Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to HCF4051YM013TR when available in the Analog Switch/Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4051YM013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4051YM013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HCF4051YM013TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for HCF4051YM013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4051YM013TR often in real-time on the comparison pages.
What if I can't find stock of HCF4051YM013TR?
You can fill out our help required form which you can use to request a quote for HCF4051YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.