Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.51
|
No stock
|
Buy Now |
Connector Type A | Crimp Socket 1250TM Type |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Product Range | - |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Harness |
Colour | Black |
Gender | Receptacle |
Length | 300mm |
Wire Size | 28AWG |
Wire Size Range (AWG) | 28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | Crimp Receptacle to Crimp Receptacle |
---|---|
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HCA-A0118-006B-LF?
Additional datasheets, footprints and schematics for HCA-A0118-006B-LF are listed on our Part Details page. You can also find images and similar parts to HCA-A0118-006B-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCA-A0118-006B-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCA-A0118-006B-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCA-A0118-006B-LF fall under?
The HCA-A0118-006B-LF is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HCA-A0118-006B-LF when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCA-A0118-006B-LF you can contact the distributor directly for product support, shipping queries etc.
Is the HCA-A0118-006B-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCA-A0118-006B-LF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HCA-A0118-006B-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCA-A0118-006B-LF often in real-time on the comparison pages.
What if I can't find stock of HCA-A0118-006B-LF?
You can fill out our help required form which you can use to request a quote for HCA-A0118-006B-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.