Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
924
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
878
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
878
in stock
|
Buy Now | |
TE Store
from US$6.70
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
-
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
element14
from US$2.56
|
-
|
Buy Now | |
Farnell
from US$2.58
|
-
|
Buy Now |
Resistance | 22Mohm |
---|---|
Product Range | HB Series |
Power Rating | 800mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
HBA high ohmic cermet resistor,22M 0.4W | RS |
Thick Film Res.-Through Hole HBA RE 22M 1% 100PPM | Rapid Electronics |
HBA RE 22M 1% 100PPM Resistance Value: 22M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 8 x 2.6 mm Through-Hole Resistor | 22M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HBA22MFZRE | Internal Number: 1625960-6 | 8 x 2.6 mm | TE Connectivity | TE Store |
Through Hole Thick Film Resistor, Hb Series, 22 Mohm, 800 Mw, - 1%, 1 Kv, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity HBA22MFZRE | Newark Electronics |
Resistor, 22 MOhm, ± 1%, 400 mW, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 22 Megohms, Pwr-Rtg 0.4 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HBA22MFZRE | RS Americas |
RES, 22M, 1%, 800MW, RADIAL, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HBA22MFZRE?
Additional datasheets, footprints and schematics for HBA22MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA22MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBA22MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA22MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBA22MFZRE fall under?
The HBA22MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HBA22MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBA22MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HBA22MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBA22MFZRE have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for HBA22MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBA22MFZRE often in real-time on the comparison pages.
What if I can't find stock of HBA22MFZRE?
You can fill out our help required form which you can use to request a quote for HBA22MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.