Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.03
|
659
in stock
|
Buy Now | |
element14
from US$7.05
|
1,949
in stock
|
Buy Now | |
Farnell
from US$6.80
|
1,949
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$7.66
|
-
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
TTI Europe
from US$6.53
|
-
|
Buy Now | |
TE Store
from US$16.17
|
-
|
Buy Now |
Resistance | 1Mohm |
---|---|
Product Range | HB Series |
Power Rating | 4W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 15kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 52mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
RES, 1M, 1%, 4W, RADIAL, THICK FILM | element14 |
HB03 high ohmic cermet resistor,1M 2W | RS |
Hb03Re 1M0 1% 100Ppm |Cgs Te Connectivity HB31M0FZRE | Newark Electronics |
Resistor, 1 MOhm, ± 1%, 2 W, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 1 Megohms, Pwr-Rtg 2 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB31M0FZRE | RS Americas |
1M OHM 1% 4W 100PPM | TTI Europe |
Special Order: HB03RE 1M0 1% 100PPM Resistance Value: 1M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 52 x 3 mm Through-Hole Resistor | 1M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB31M0FZRE | Internal Number: 1625959-9 | 52 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HB31M0FZRE?
Additional datasheets, footprints and schematics for HB31M0FZRE are listed on our Part Details page. You can also find images and similar parts to HB31M0FZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB31M0FZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB31M0FZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB31M0FZRE fall under?
The HB31M0FZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB31M0FZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB31M0FZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB31M0FZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB31M0FZRE have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for HB31M0FZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB31M0FZRE often in real-time on the comparison pages.
What if I can't find stock of HB31M0FZRE?
You can fill out our help required form which you can use to request a quote for HB31M0FZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.