Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$5.06
Resistance | 100kohm |
---|---|
Product Range | HB Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
RES, 100K, 1%, 2W, RADIAL, THICK FILM | element14 |
Resistor, 100Kohm, 2W, 1% | Newark Electronics |
HB01RE 100K 1% 100PPM Resistance Value: 100K Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 100K Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB1100KFZRE | Internal Number: 1625958-2 | 26.5 x 3 mm | TE Connectivity | TE Store |
Resistor, 100 kOhm, ± 1%, 1 W, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 100 Kilohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB1100KFZRE | RS Americas |
Where can I find additional details, specifications and documents for a HB1100KFZRE?
Additional datasheets, footprints and schematics for HB1100KFZRE are listed on our Part Details page. You can also find images and similar parts to HB1100KFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB1100KFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB1100KFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB1100KFZRE fall under?
The HB1100KFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB1100KFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB1100KFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB1100KFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB1100KFZRE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for HB1100KFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB1100KFZRE often in real-time on the comparison pages.
What if I can't find stock of HB1100KFZRE?
You can fill out our help required form which you can use to request a quote for HB1100KFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.