Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,084
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
1,084
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,084
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
1,084
in stock
|
Buy Now | |
element14
from US$0.76
|
62
in stock
|
Buy Now | |
Farnell
from US$0.72
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
TE Store
from US$1.96
|
-
|
Buy Now |
Resistance | 27.4kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
H8 27K4 0.1% 15Ppm |Holsworthy Te Connectivity H827K4BYA | Newark Electronics |
Metal Film Res.-Through Hole H8 27K4 0.1% 15PPM | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor H8 27K4 0.1% | Distrelec |
RES, 27K4, 0.10%, 250MW, AXIAL | element14 |
HOLCO Axial resistor, 0.25W, 27K4 | RS |
Res Metal Film 27.4K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered | Avnet America |
HOLCO Series Axial Metal Film Resistor 27.4kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H827K4BYA | RS Americas |
Special Order: H8 27K4 0.1% 15PPM Resistance Value: 27.4K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 27.4K Ω Thin Film Precision Resistor .1 % | Part Number: H827K4BYA | Internal Number: 3-1879665-4 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H827K4BYA?
Additional datasheets, footprints and schematics for H827K4BYA are listed on our Part Details page. You can also find images and similar parts to H827K4BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H827K4BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H827K4BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H827K4BYA fall under?
The H827K4BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H827K4BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H827K4BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H827K4BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H827K4BYA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for H827K4BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H827K4BYA often in real-time on the comparison pages.
What if I can't find stock of H827K4BYA?
You can fill out our help required form which you can use to request a quote for H827K4BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.