Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Resistance | 215kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Through Hole Metal Film Resistor, H8 Series, 215 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded Rohs Compliant: Yes |Holsworthy Te Connectivity H8215KBYA | Newark Electronics |
RES, 215K, 0.10%, 250MW, AXIAL | element14 |
Special Order: H8 215K 0.1% 15PPM Resistance Value: 215K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 215K Ω Thin Film Precision Resistor .1 % | Part Number: H8215KBYA | Internal Number: 2-1879666-1 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H8215KBYA?
Additional datasheets, footprints and schematics for H8215KBYA are listed on our Part Details page. You can also find images and similar parts to H8215KBYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H8215KBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8215KBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H8215KBYA fall under?
The H8215KBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H8215KBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H8215KBYA you can contact the distributor directly for product support, shipping queries etc.
Is the H8215KBYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H8215KBYA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for H8215KBYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H8215KBYA often in real-time on the comparison pages.
What if I can't find stock of H8215KBYA?
You can fill out our help required form which you can use to request a quote for H8215KBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.