Status: | Active |
---|---|
Series: | H11L1M |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
124,000
in stock
|
Buy Now | |
element14
from US$0.47
|
40,247
in stock
|
Buy Now | |
Farnell
from US$0.43
|
39,717
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
18,607
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,005
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
888
in stock
|
Buy Now | |
RS
from US$0.39
|
825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
175
in stock
|
Buy Now | |
Avnet Silica
-
|
52,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L1M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
DIP6 SMT Single Channel High Speed 1 MHz 4170 Vrms Optocoupler | Future Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER O/P | element14 |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R | Avnet America |
Optocoupler, Schimitt Trigger O/P | Newark Electronics |
onsemi Schmitt Trigger Output Octocoupler 4.2kV PDIP | Distrelec |
Optocoupl Logic-Out Open Collector 6PDIP | RS |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a H11L1SR2M?
Additional datasheets, footprints and schematics for H11L1SR2M are listed on our Part Details page. You can also find images and similar parts to H11L1SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1SR2M fall under?
The H11L1SR2M is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1SR2M when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L1SR2M have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for H11L1SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1SR2M often in real-time on the comparison pages.
What if I can't find stock of H11L1SR2M?
You can fill out our help required form which you can use to request a quote for H11L1SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.