Status: | Active |
---|---|
Series: | H11L1M |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,364
in stock
|
Buy Now | |
element14
from US$0.49
|
11,414
in stock
|
Buy Now | |
Farnell
from US$0.46
|
11,414
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
5,179
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
2,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
835
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
699
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
408
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L1M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
Optocoupler, Schimitt Trigger | Newark Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER | element14 |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD Bulk | Avnet America |
H11L1SM Series Single Channel 4170 Vrms SMT Open Collector Optocoupler - DIP-6 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
onsemi Schmitt Trigger Output Octocoupler 4.2kV PDIP | Distrelec |
Optocoupler, 6-pin DIP, schmitt trigger output, 1MHz typ, 16mA at 0.4V, 250mW | ON Semiconductor H11L1SM | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | - |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 16V |
Output Voltage Max | 15V |
Schmitt Trigger Single Optocoupler | RS |
Where can I find additional details, specifications and documents for a H11L1SM?
Additional datasheets, footprints and schematics for H11L1SM are listed on our Part Details page. You can also find images and similar parts to H11L1SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1SM fall under?
The H11L1SM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1SM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1SM you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L1SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for H11L1SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1SM often in real-time on the comparison pages.
What if I can't find stock of H11L1SM?
You can fill out our help required form which you can use to request a quote for H11L1SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.