Status: | Active |
---|---|
Series: | H11G2M |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,665
in stock
|
Buy Now | |
element14
from US$0.42
|
3,665
in stock
|
Buy Now | |
Farnell
from US$0.40
|
3,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
722
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
High BVCEO: |
100 V Minimum for H11G1M |
80 V Minimum for H11G2M |
High Sensitivity to Low Input Current (Minimum 500% CTR at IF= 1 mA) |
Low Leakage Current at Elevated Temperature (Maximum 100 μA at 80°C) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11G2M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | 80 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 100 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Opto Cplr, Photodarlington, 7.5Kv, Dip | Newark Electronics |
OPTO CPLR, PHOTODARLINGTON, 7.5KV, DIP | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
Optocoupler Transistor w/Base PDIP6 | RS |
DIP6 Through Hole Single Channel 80 V 4170 VAC Photo Darlington Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a H11G2M?
Additional datasheets, footprints and schematics for H11G2M are listed on our Part Details page. You can also find images and similar parts to H11G2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11G2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11G2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11G2M fall under?
The H11G2M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11G2M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11G2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11G2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11G2M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for H11G2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11G2M often in real-time on the comparison pages.
What if I can't find stock of H11G2M?
You can fill out our help required form which you can use to request a quote for H11G2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.