Status: | Active |
---|---|
Series: | H11G1M |
RoHS: | Compliant |
High BVCEO: |
100 V Minimum for H11G1M |
80 V Minimum for H11G2M |
High Sensitivity to Low Input Current (Minimum 500% CTR at IF= 1 mA) |
Low Leakage Current at Elevated Temperature (Maximum 100 μA at 80°C) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11G1M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 100 |
BVCBO (Min) (V) | 100 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 100 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
IC, Fairchild, H11G1SR2M | RS |
Darlington-Npn-Output Dc-Input Optocoupler,1-Channel,7.5Kv Isolation,so |Onsemi H11G1SR2M | Newark Electronics |
H11G2M Series 1 Channel 100 V 4170 Vrms Photodarlington Optocoupler SMT - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | Avnet America |
OPTOCOUPLER, DARLINGTON, 7.5KV, SM DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a H11G1SR2M?
Additional datasheets, footprints and schematics for H11G1SR2M are listed on our Part Details page. You can also find images and similar parts to H11G1SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11G1SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11G1SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11G1SR2M fall under?
The H11G1SR2M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11G1SR2M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11G1SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11G1SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11G1SR2M have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for H11G1SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11G1SR2M often in real-time on the comparison pages.
What if I can't find stock of H11G1SR2M?
You can fill out our help required form which you can use to request a quote for H11G1SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.