Status: | Active |
---|---|
Series: | H11F1M |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
500
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
1,429
in stock
|
Buy Now | |
Avnet Asia
from US$2.19
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.77
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
919
in stock
|
Buy Now | |
element14
from US$2.70
|
919
in stock
|
Buy Now | |
Farnell
from US$2.70
|
827
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.77
|
100
in stock
|
Buy Now | |
Micros
from US$2.59
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
35
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
As a remote variable resistor: |
≤ 100Ω to ≥ 300MΩ |
≤ 15pF shunt capacitance |
≥ 100GΩ I/O isolation resistanceAs an analog switch: |
Extremely low offset voltage |
60 Vpk-pk signal capability |
No charge injection or latch-up |
UL recognized (File #E90700) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11F1M |
---|---|
Compliance | Pb-free |
VCC (Max) (V) | 30 |
VCC (Min) (V) | - |
VOL (Max) (V) | - |
ICCL (Max) (mA) | - |
II (ON) RMS (Min) (mA) | - |
II (OFF) RMS (Max) (mA) | 0.05 |
ITH+ (Max) (mA) | - |
ITH- (Max) (mA) | - |
Breakdown Voltage (Min) (V) | 30 |
Off State Dark Current (Max) (nA) | 50 |
RON (Max) (Ω) | 200 |
tPHL, ton (Max) (µs) | 25 |
tPLH, toff (Max) (µs) | 25 |
VISO (Min) (V) | 7500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
6-PIN DIP BILATERAL ANALOG FET OPTOCOUPLER | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White Bulk | Avnet Asia |
onsemi Optocoupler 7.5kV DIP-6 | Distrelec |
Optocoupler, Photofet O/P, 7.5Kv, Radial | Newark Electronics |
OPTOCOUPLER, FET, 7.5KV, DIP-6 | Farnell |
FET O/P analogue optocoupler,H11F1M,DIP6 | RS |
Optocoupler | Transfer Multisort Elektronik |
Single-Channel CTR N/A% Vce 30V Uiso 5,3kV Ift 100mA Linear FET output | Micros |
Where can I find additional details, specifications and documents for a H11F1M?
Additional datasheets, footprints and schematics for H11F1M are listed on our Part Details page. You can also find images and similar parts to H11F1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11F1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11F1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11F1M fall under?
The H11F1M is listed under Interfaces > High Performance Optocouplers > Specific Function Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11F1M when available in the Specific Function Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11F1M you can contact the distributor directly for product support, shipping queries etc.
Is the H11F1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11F1M have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Distrelec, Newark Electronics and element14 have stock available or on a lead time for H11F1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11F1M often in real-time on the comparison pages.
What if I can't find stock of H11F1M?
You can fill out our help required form which you can use to request a quote for H11F1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.