Status: | Active |
---|---|
Series: | H11A1M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,987
in stock
|
Buy Now | |
element14
from US$0.22
|
1,987
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
962
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
83
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognized (File # E90700, Volume 2) |
VDE recognized (File # 102497)– Add option V (e.g., 4N25VM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11A1M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 7.5Kv, Dip | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | EBV Elektronik |
DIP6 Through Hole Single Channel 30 V 4170 VAC (RMS) Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a H11A1M?
Additional datasheets, footprints and schematics for H11A1M are listed on our Part Details page. You can also find images and similar parts to H11A1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11A1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11A1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11A1M fall under?
The H11A1M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11A1M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11A1M you can contact the distributor directly for product support, shipping queries etc.
Is the H11A1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11A1M have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and EBV Elektronik have stock available or on a lead time for H11A1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11A1M often in real-time on the comparison pages.
What if I can't find stock of H11A1M?
You can fill out our help required form which you can use to request a quote for H11A1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.