H102K25X7RL63J5R Capacitors by Vishay Intertechnology

CAP 1000PF 500V 10% X7R

Status: Unknown
Series: H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
26,693
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
26,693
in stock
Buy Now
Logo for element14
element14
from US$0.06
26,693
in stock
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 500V
Product Range H Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 1000Pf, 500V, 10%, X7R | Newark Electronics
CAP, 1000PF, 500V, 10%, X7R | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H102K25X7RL63J5R?

Additional datasheets, footprints and schematics for H102K25X7RL63J5R are listed on our Part Details page. You can also find images and similar parts to H102K25X7RL63J5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H102K25X7RL63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H102K25X7RL63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H102K25X7RL63J5R fall under?

The H102K25X7RL63J5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to H102K25X7RL63J5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H102K25X7RL63J5R you can contact the distributor directly for product support, shipping queries etc.

Is the H102K25X7RL63J5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H102K25X7RL63J5R have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H102K25X7RL63J5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H102K25X7RL63J5R often in real-time on the comparison pages.

What if I can't find stock of H102K25X7RL63J5R?

You can fill out our help required form which you can use to request a quote for H102K25X7RL63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay