Status: | Unknown |
---|---|
Series: | GSOT03C to GSOT36C |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
15,530
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
234,000
in stock
|
Buy Now | |
element14
from US$0.09
|
15,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,931
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
75
in stock
|
Buy Now | |
EBV Elektronik
-
|
87,000
in stock
|
Buy Now | |
Rutronik
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Two-line ESD protection device |
ESD immunity acc. IEC 61000-4-2 ± 30 kV contact discharge ± 30 kV air discharge |
ESD capability according to AEC-Q101: human body model: class H3B: > 8 kV |
Datasheet |
---|
GSOT03C to GSOT36C |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
GSOT05C Series 16 V 600 pF Surface Mount Two-Line ESD-Protection - SOT-23 | Future Electronics |
DIODE, ESD PROTECTION, 5V, 350PF | element14 |
Esd Protection Device, 480 W, 16 V, Sot-23, 3 Rohs Compliant: Yes |Vishay GSOT05C-E3-08 | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS �30kV 3-Pin SOT-23 T/R | EBV Elektronik |
ESD Protection BI 6V SOT23 | Rutronik |
ESD Suppressor TVS ±30kV 3-Pin SOT-23 T/R | Avnet America |
Vishay ESD Protection Diode 30A 612W SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a GSOT05C-E3-08?
Additional datasheets, footprints and schematics for GSOT05C-E3-08 are listed on our Part Details page. You can also find images and similar parts to GSOT05C-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSOT05C-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSOT05C-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSOT05C-E3-08 fall under?
The GSOT05C-E3-08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to GSOT05C-E3-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSOT05C-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the GSOT05C-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for GSOT05C-E3-08 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for GSOT05C-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSOT05C-E3-08 often in real-time on the comparison pages.
What if I can't find stock of GSOT05C-E3-08?
You can fill out our help required form which you can use to request a quote for GSOT05C-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.