Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0262
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0355
|
19,825
in stock
|
Buy Now | |
TTI Europe
from US$0.0294
|
93,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
19,825
in stock
|
Buy Now | |
element14
from US$0.0316
|
19,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0262
|
1,640
in stock
|
Buy Now | |
Rutronik
from US$0.0269
|
-
|
Buy Now | |
Avnet America
from US$0.0284
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
.225A 300V SOT23 | TTI Europe |
GSD2004S Series 240 V 225 mA Small Signal High Voltage Switching Diode -SOT-23-3 | Future Electronics |
Diode, Small Sig, Dual, 300V, Sot-23 | Newark Electronics |
DIODE, SMALL SIG, DUAL, 300V, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
DualSI-DIODE 0,225A 300V SOT23 | Rutronik |
Diode Small Signal Switching 300V 0.225A 3-Pin SOT-23 T/R | Avnet America |
Vishay Switching Diode 225mA 300V SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a GSD2004S-E3-08?
Additional datasheets, footprints and schematics for GSD2004S-E3-08 are listed on our Part Details page. You can also find images and similar parts to GSD2004S-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSD2004S-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSD2004S-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSD2004S-E3-08 fall under?
The GSD2004S-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to GSD2004S-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSD2004S-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the GSD2004S-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSD2004S-E3-08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for GSD2004S-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSD2004S-E3-08 often in real-time on the comparison pages.
What if I can't find stock of GSD2004S-E3-08?
You can fill out our help required form which you can use to request a quote for GSD2004S-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.