Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Diode, Esd Protection, 5V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a GL05T-E3-08?
Additional datasheets, footprints and schematics for GL05T-E3-08 are listed on our Part Details page. You can also find images and similar parts to GL05T-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL05T-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL05T-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL05T-E3-08 fall under?
The GL05T-E3-08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to GL05T-E3-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL05T-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the GL05T-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL05T-E3-08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GL05T-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL05T-E3-08 often in real-time on the comparison pages.
What if I can't find stock of GL05T-E3-08?
You can fill out our help required form which you can use to request a quote for GL05T-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.