Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Cores | 1 |
Application Diameter (Max) | 13.4mm |
Application Diameter (Min) | 6.8mm |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Standards | EDR-5582 |
UL Rating | No |
Application Type | Inline |
Product Availability | AMERICAS |
Cable Shield Style | FS, Concentric Neutral, Tape |
Adhesive Coating | No |
Technology | Cold Shrink, Cold Applied |
Product Type | Cold Shrinkable Disconnectable Joint |
Product Family | CSJD |
Mechanical Connectors Included | Yes |
Insulation | Silicone Rubber |
Where can I find additional details, specifications and documents for a GF2229-000?
Additional datasheets, footprints and schematics for GF2229-000 are listed on our Part Details page. You can also find images and similar parts to GF2229-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF2229-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF2229-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF2229-000 fall under?
The GF2229-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to GF2229-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF2229-000 you can contact the distributor directly for product support, shipping queries etc.
Is the GF2229-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF2229-000 have stock available?
There is no stock from authorised distributors for GF2229-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF2229-000 often in real-time on the comparison pages.
What if I can't find stock of GF2229-000?
You can fill out our help required form which you can use to request a quote for GF2229-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.